Capital Lighting, Inc. 101-6SW Island/Pool Table-4 Light + 415555

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Six Light Pendant UPC: 748119003702 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Six Light Pendant UPC: 748119003702 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
101-6SW Island/Pool Table-4 Light + - 415555 - Capital Lighting, Inc.
Columbus, OH, USA
101-6SW Island/Pool Table-4 Light +
415555
101-6SW Island/Pool Table-4 Light + 415555
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Six Light Pendant UPC: 748119003702 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Six Light Pendant
UPC: 748119003702
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415555
Product Name 101-6SW Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details