Capital Lighting, Inc. 101-6BL Island/Pool Table-4 Light + 415553

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Six Light Pendant UPC: 748119003658 Category: Pendant Glass: Starburst Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Six Light Pendant UPC: 748119003658 Category: Pendant Glass: Starburst Blue

Suppliers

Company
Product
Description
Supplier Links
101-6BL Island/Pool Table-4 Light + - 415553 - Capital Lighting, Inc.
Columbus, OH, USA
101-6BL Island/Pool Table-4 Light +
415553
101-6BL Island/Pool Table-4 Light + 415553
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Six Light Pendant UPC: 748119003658 Category: Pendant Glass: Starburst Blue

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Six Light Pendant
UPC: 748119003658
Category: Pendant
Glass: Starburst Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415553
Product Name 101-6BL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details