Capital Lighting, Inc. 101-6FR Island/Pool Table-4 Light + 415552

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Six Light Pendant UPC: 748119003689 Category: Pendant Glass: Fire Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Six Light Pendant UPC: 748119003689 Category: Pendant Glass: Fire Red

Suppliers

Company
Product
Description
Supplier Links
101-6FR Island/Pool Table-4 Light + - 415552 - Capital Lighting, Inc.
Columbus, OH, USA
101-6FR Island/Pool Table-4 Light +
415552
101-6FR Island/Pool Table-4 Light + 415552
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Six Light Pendant UPC: 748119003689 Category: Pendant Glass: Fire Red

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Six Light Pendant
UPC: 748119003689
Category: Pendant
Glass: Fire Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415552
Product Name 101-6FR Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details