Capital Lighting, Inc. F844041U Exterior -Wall Mt./Flush 415545

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 8.16 Product Name: Two Light Outdoor Wall UPC: 742546046158 Category: Outdoor Wall Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 8.16 Product Name: Two Light Outdoor Wall UPC: 742546046158 Category: Outdoor Wall Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
F844041U Exterior -Wall Mt./Flush - 415545 - Capital Lighting, Inc.
Columbus, OH, USA
F844041U Exterior -Wall Mt./Flush
415545
F844041U Exterior -Wall Mt./Flush 415545
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 8.16 Product Name: Two Light Outdoor Wall UPC: 742546046158 Category: Outdoor Wall Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.50
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Vista Silver
Weight: 8.16
Product Name: Two Light Outdoor Wall
UPC: 742546046158
Category: Outdoor Wall
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415545
Product Name F844041U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details