Capital Lighting, Inc. F852311 Exterior -Post/Pier Head 415539

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze TDL Weight: 7.72 Product Name: One Light Outdoor Post UPC: 742546046479 Category: Outdoor Post Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze TDL Weight: 7.72 Product Name: One Light Outdoor Post UPC: 742546046479 Category: Outdoor Post Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F852311 Exterior -Post/Pier Head - 415539 - Capital Lighting, Inc.
Columbus, OH, USA
F852311 Exterior -Post/Pier Head
415539
F852311 Exterior -Post/Pier Head 415539
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze TDL Weight: 7.72 Product Name: One Light Outdoor Post UPC: 742546046479 Category: Outdoor Post Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze TDL
Weight: 7.72
Product Name: One Light Outdoor Post
UPC: 742546046479
Category: Outdoor Post
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415539
Product Name F852311 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details