PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Extension: 4.5
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Bronze TDL
Weight: 17.16
Product Name: Two Light Outdoor Wall
UPC: 742546042204
Category: Outdoor Wall
Glass: Etch White
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 415538 |
| Product Name | F854111U Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |