Capital Lighting, Inc. F854011E1 Exterior -Wall Mt./Flush 415531

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Bronze TDL Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042167 Category: Outdoor Wall Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Bronze TDL Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042167 Category: Outdoor Wall Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F854011E1 Exterior -Wall Mt./Flush - 415531 - Capital Lighting, Inc.
Columbus, OH, USA
F854011E1 Exterior -Wall Mt./Flush
415531
F854011E1 Exterior -Wall Mt./Flush 415531
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Bronze TDL Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042167 Category: Outdoor Wall Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Bronze TDL
Weight: 7.92
Product Name: One Light Outdoor Wall
UPC: 742546042167
Category: Outdoor Wall
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415531
Product Name F854011E1 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details