Capital Lighting, Inc. F854110 Exterior -Wall Mt./Flush 415530

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Graphite Weight: 17.16 Product Name: Two Light Outdoor Wall UPC: 742546042174 Category: Outdoor Wall Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Graphite Weight: 17.16 Product Name: Two Light Outdoor Wall UPC: 742546042174 Category: Outdoor Wall Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F854110 Exterior -Wall Mt./Flush - 415530 - Capital Lighting, Inc.
Columbus, OH, USA
F854110 Exterior -Wall Mt./Flush
415530
F854110 Exterior -Wall Mt./Flush 415530
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Graphite Weight: 17.16 Product Name: Two Light Outdoor Wall UPC: 742546042174 Category: Outdoor Wall Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Graphite
Weight: 17.16
Product Name: Two Light Outdoor Wall
UPC: 742546042174
Category: Outdoor Wall
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415530
Product Name F854110 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details