Capital Lighting, Inc. F854210 Exterior -Wall Mt./Flush 415519

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Graphite Weight: 23.32 Product Name: Four Light Outdoor Wall UPC: 742546042211 Category: Outdoor Wall Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Graphite Weight: 23.32 Product Name: Four Light Outdoor Wall UPC: 742546042211 Category: Outdoor Wall Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F854210 Exterior -Wall Mt./Flush - 415519 - Capital Lighting, Inc.
Columbus, OH, USA
F854210 Exterior -Wall Mt./Flush
415519
F854210 Exterior -Wall Mt./Flush 415519
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Graphite Weight: 23.32 Product Name: Four Light Outdoor Wall UPC: 742546042211 Category: Outdoor Wall Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Graphite
Weight: 23.32
Product Name: Four Light Outdoor Wall
UPC: 742546042211
Category: Outdoor Wall
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415519
Product Name F854210 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details