Capital Lighting, Inc. F854211U Exterior -Wall Mt./Flush 415516

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Bronze TDL Weight: 23.32 Product Name: Two Light Outdoor Wall UPC: 742546042242 Category: Outdoor Wall Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Bronze TDL Weight: 23.32 Product Name: Two Light Outdoor Wall UPC: 742546042242 Category: Outdoor Wall Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F854211U Exterior -Wall Mt./Flush - 415516 - Capital Lighting, Inc.
Columbus, OH, USA
F854211U Exterior -Wall Mt./Flush
415516
F854211U Exterior -Wall Mt./Flush 415516
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Bronze TDL Weight: 23.32 Product Name: Two Light Outdoor Wall UPC: 742546042242 Category: Outdoor Wall Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Extension: 5
Bulb
Type: CFL
Qty: 2
Wattage: 36
Finish: Bronze TDL
Weight: 23.32
Product Name: Two Light Outdoor Wall
UPC: 742546042242
Category: Outdoor Wall
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415516
Product Name F854211U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details