Capital Lighting, Inc. 1351-SN Sconces-Single Glass 415499

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134096915 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134096915 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1351-SN Sconces-Single Glass - 415499 - Capital Lighting, Inc.
Columbus, OH, USA
1351-SN Sconces-Single Glass
415499
1351-SN Sconces-Single Glass 415499
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134096915 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134096915
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415499
Product Name 1351-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details