Capital Lighting, Inc. 1352-OB Sconces-Double Glass 415497

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 22.00 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134096922 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 22.00 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134096922 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1352-OB Sconces-Double Glass - 415497 - Capital Lighting, Inc.
Columbus, OH, USA
1352-OB Sconces-Double Glass
415497
1352-OB Sconces-Double Glass 415497
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 22.00 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134096922 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 22.00
Extension: 3.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 7
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134096922
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415497
Product Name 1352-OB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details