Capital Lighting, Inc. 1428-SN Sconces-Single Glass 415493

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134040376 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134040376 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1428-SN Sconces-Single Glass - 415493 - Capital Lighting, Inc.
Columbus, OH, USA
1428-SN Sconces-Single Glass
415493
1428-SN Sconces-Single Glass 415493
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134040376 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134040376
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415493
Product Name 1428-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details