Capital Lighting, Inc. 4505-SN Bathroom Fixtures-Five+Lights 415454

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Bath And Vanity Fixture UPC: 806134019457 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Bath And Vanity Fixture UPC: 806134019457 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4505-SN Bathroom Fixtures-Five+Lights - 415454 - Capital Lighting, Inc.
Columbus, OH, USA
4505-SN Bathroom Fixtures-Five+Lights
415454
4505-SN Bathroom Fixtures-Five+Lights 415454
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Bath And Vanity Fixture UPC: 806134019457 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 42.75
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Product Name: Five Light Bath And Vanity Fixture
UPC: 806134019457
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415454
Product Name 4505-SN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details