Capital Lighting, Inc. 1818-PN Mid. Chandeliers-Candle 415447

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Chandelier UPC: 806134096861 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Chandelier UPC: 806134096861 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
1818-PN Mid. Chandeliers-Candle - 415447 - Capital Lighting, Inc.
Columbus, OH, USA
1818-PN Mid. Chandeliers-Candle
415447
1818-PN Mid. Chandeliers-Candle 415447
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Chandelier UPC: 806134096861 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Product Name: Eight Light Chandelier
UPC: 806134096861
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415447
Product Name 1818-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details