Capital Lighting, Inc. 2001-FB Sconces-Single Glass 415446

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Brass Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134097776 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Brass Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134097776 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2001-FB Sconces-Single Glass - 415446 - Capital Lighting, Inc.
Columbus, OH, USA
2001-FB Sconces-Single Glass
415446
2001-FB Sconces-Single Glass 415446
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Brass Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134097776 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Flemish Brass
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134097776
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415446
Product Name 2001-FB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details