Capital Lighting, Inc. 3101-OB-45C Mini Pendants-Cable 415438

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134014544 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134014544 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-OB-45C Mini Pendants-Cable - 415438 - Capital Lighting, Inc.
Columbus, OH, USA
3101-OB-45C Mini Pendants-Cable
415438
3101-OB-45C Mini Pendants-Cable 415438
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134014544 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 806134014544
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415438
Product Name 3101-OB-45C Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details