Capital Lighting, Inc. 2822-PN Bathroom Fixtures-Two Lights 415436

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134013448 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134013448 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2822-PN Bathroom Fixtures-Two Lights - 415436 - Capital Lighting, Inc.
Columbus, OH, USA
2822-PN Bathroom Fixtures-Two Lights
415436
2822-PN Bathroom Fixtures-Two Lights 415436
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134013448 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.50
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134013448
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415436
Product Name 2822-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details