Capital Lighting, Inc. 3101-OB-116 Mini Pendants-Cable 415435

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 2 Product Name: One Light Pendant UPC: 806134014384 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 2 Product Name: One Light Pendant UPC: 806134014384 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-OB-116 Mini Pendants-Cable - 415435 - Capital Lighting, Inc.
Columbus, OH, USA
3101-OB-116 Mini Pendants-Cable
415435
3101-OB-116 Mini Pendants-Cable 415435
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 2 Product Name: One Light Pendant UPC: 806134014384 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 10.75
Length 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 2
Product Name: One Light Pendant
UPC: 806134014384
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415435
Product Name 3101-OB-116 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details