Capital Lighting, Inc. 2901-PN Sconces-Single Glass 415433

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Wall Sconce UPC: 806134013547 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Wall Sconce UPC: 806134013547 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2901-PN Sconces-Single Glass - 415433 - Capital Lighting, Inc.
Columbus, OH, USA
2901-PN Sconces-Single Glass
415433
2901-PN Sconces-Single Glass 415433
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Wall Sconce UPC: 806134013547 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 7
Product Name: One Light Wall Sconce
UPC: 806134013547
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415433
Product Name 2901-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details