Capital Lighting, Inc. 306-PN Mid. Chandeliers-Candle 415432

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.00 Length 48.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Six Light Chandelier UPC: 806134014087 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.00 Length 48.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Six Light Chandelier UPC: 806134014087 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
306-PN Mid. Chandeliers-Candle - 415432 - Capital Lighting, Inc.
Columbus, OH, USA
306-PN Mid. Chandeliers-Candle
415432
306-PN Mid. Chandeliers-Candle 415432
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.00 Length 48.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Six Light Chandelier UPC: 806134014087 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 48.00
Length 48.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 15
Product Name: Six Light Chandelier
UPC: 806134014087
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415432
Product Name 306-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details