Capital Lighting, Inc. 301-OB Sconces-Single Candle 415430

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134013783 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134013783 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
301-OB Sconces-Single Candle - 415430 - Capital Lighting, Inc.
Columbus, OH, USA
301-OB Sconces-Single Candle
415430
301-OB Sconces-Single Candle 415430
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134013783 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134013783
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415430
Product Name 301-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details