Capital Lighting, Inc. 3403-SN Bathroom Fixtures-Three Lights 415415

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bath And Vanity Fixture UPC: 806134096649 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bath And Vanity Fixture UPC: 806134096649 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3403-SN Bathroom Fixtures-Three Lights - 415415 - Capital Lighting, Inc.
Columbus, OH, USA
3403-SN Bathroom Fixtures-Three Lights
415415
3403-SN Bathroom Fixtures-Three Lights 415415
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bath And Vanity Fixture UPC: 806134096649 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 9.75
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 9
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134096649
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415415
Product Name 3403-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details