Capital Lighting, Inc. 3421-OB Mini Pendants-Rod 415404

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 65.75 Length 65.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 5 Product Name: One Light Pendant UPC: 806134096748 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 65.75 Length 65.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 5 Product Name: One Light Pendant UPC: 806134096748 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3421-OB Mini Pendants-Rod - 415404 - Capital Lighting, Inc.
Columbus, OH, USA
3421-OB Mini Pendants-Rod
415404
3421-OB Mini Pendants-Rod 415404
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 65.75 Length 65.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 5 Product Name: One Light Pendant UPC: 806134096748 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 65.75
Length 65.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 806134096748
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415404
Product Name 3421-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details