Capital Lighting, Inc. 4022-AGB Sconces-Double Candle 415402

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134008321 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134008321 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4022-AGB Sconces-Double Candle - 415402 - Capital Lighting, Inc.
Columbus, OH, USA
4022-AGB Sconces-Double Candle
415402
4022-AGB Sconces-Double Candle 415402
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134008321 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 14.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134008321
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415402
Product Name 4022-AGB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details