Capital Lighting, Inc. 3827-WSN Pendants-Glass Down 415400

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.00 Length 70.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Satin Nickel Weight: 19 Product Name: One Light Pendant UPC: 806134098759 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.00 Length 70.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Satin Nickel Weight: 19 Product Name: One Light Pendant UPC: 806134098759 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3827-WSN Pendants-Glass Down - 415400 - Capital Lighting, Inc.
Columbus, OH, USA
3827-WSN Pendants-Glass Down
415400
3827-WSN Pendants-Glass Down 415400
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.00 Length 70.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Satin Nickel Weight: 19 Product Name: One Light Pendant UPC: 806134098759 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 70.00
Length 70.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White Satin Nickel
Weight: 19
Product Name: One Light Pendant
UPC: 806134098759
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415400
Product Name 3827-WSN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details