Capital Lighting, Inc. F193136 Pendants-Glass Down 415385

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 23.32 Product Name: Four Light Pendant UPC: 742546043720 Category: Pendant Glass: Sand On
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 23.32 Product Name: Four Light Pendant UPC: 742546043720 Category: Pendant Glass: Sand On

Suppliers

Company
Product
Description
Supplier Links
F193136 Pendants-Glass Down - 415385 - Capital Lighting, Inc.
Columbus, OH, USA
F193136 Pendants-Glass Down
415385
F193136 Pendants-Glass Down 415385
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 23.32 Product Name: Four Light Pendant UPC: 742546043720 Category: Pendant Glass: Sand On

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.50
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 23.32
Product Name: Four Light Pendant
UPC: 742546043720
Category: Pendant
Glass: Sand On

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415385
Product Name F193136 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details