Capital Lighting, Inc. F192436 Mini Pendants-Drum Shades 415383

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.99 Product Name: One Light Pendant UPC: 742546044864 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.99 Product Name: One Light Pendant UPC: 742546044864 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F192436 Mini Pendants-Drum Shades - 415383 - Capital Lighting, Inc.
Columbus, OH, USA
F192436 Mini Pendants-Drum Shades
415383
F192436 Mini Pendants-Drum Shades 415383
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.99 Product Name: One Light Pendant UPC: 742546044864 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4.99
Product Name: One Light Pendant
UPC: 742546044864
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415383
Product Name F192436 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details