Capital Lighting, Inc. F167536 Mid. Chandeliers-Glass Up 415378

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 16.50 Bulb Type: Mini-Can Qty: 4 Wattage: 50 Finish: Satin Nickel Weight: 11.88 Product Name: Four Light Chandelier UPC: 742546043522 Category: Chandelier Glass: White Lumea
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 16.50 Bulb Type: Mini-Can Qty: 4 Wattage: 50 Finish: Satin Nickel Weight: 11.88 Product Name: Four Light Chandelier UPC: 742546043522 Category: Chandelier Glass: White Lumea

Suppliers

Company
Product
Description
Supplier Links
F167536 Mid. Chandeliers-Glass Up - 415378 - Capital Lighting, Inc.
Columbus, OH, USA
F167536 Mid. Chandeliers-Glass Up
415378
F167536 Mid. Chandeliers-Glass Up 415378
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 16.50 Bulb Type: Mini-Can Qty: 4 Wattage: 50 Finish: Satin Nickel Weight: 11.88 Product Name: Four Light Chandelier UPC: 742546043522 Category: Chandelier Glass: White Lumea

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 16.50
Bulb
Type: Mini-Can
Qty: 4
Wattage: 50
Finish: Satin Nickel
Weight: 11.88
Product Name: Four Light Chandelier
UPC: 742546043522
Category: Chandelier
Glass: White Lumea

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415378
Product Name F167536 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details