Capital Lighting, Inc. F160470 Mid. Chandeliers-Pillar Candle 415372

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Merlot Bronze Weight: 37.84 Product Name: Eight Light Chandelier UPC: 742546089353 Category: Chandelier Glass: Light Caramel
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Merlot Bronze Weight: 37.84 Product Name: Eight Light Chandelier UPC: 742546089353 Category: Chandelier Glass: Light Caramel

Suppliers

Company
Product
Description
Supplier Links
F160470 Mid. Chandeliers-Pillar Candle - 415372 - Capital Lighting, Inc.
Columbus, OH, USA
F160470 Mid. Chandeliers-Pillar Candle
415372
F160470 Mid. Chandeliers-Pillar Candle 415372
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Merlot Bronze Weight: 37.84 Product Name: Eight Light Chandelier UPC: 742546089353 Category: Chandelier Glass: Light Caramel

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Merlot Bronze
Weight: 37.84
Product Name: Eight Light Chandelier
UPC: 742546089353
Category: Chandelier
Glass: Light Caramel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415372
Product Name F160470 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details