Capital Lighting, Inc. F167836 Mid. Chandeliers-Glass Up 415347

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Bulb Type: Mini-Can Qty: 6 Wattage: 50 Finish: Satin Nickel Weight: 17.82 Product Name: Six Light Chandelier UPC: 742546043546 Category: Chandelier Glass: White Lumea
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Bulb Type: Mini-Can Qty: 6 Wattage: 50 Finish: Satin Nickel Weight: 17.82 Product Name: Six Light Chandelier UPC: 742546043546 Category: Chandelier Glass: White Lumea

Suppliers

Company
Product
Description
Supplier Links
F167836 Mid. Chandeliers-Glass Up - 415347 - Capital Lighting, Inc.
Columbus, OH, USA
F167836 Mid. Chandeliers-Glass Up
415347
F167836 Mid. Chandeliers-Glass Up 415347
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Bulb Type: Mini-Can Qty: 6 Wattage: 50 Finish: Satin Nickel Weight: 17.82 Product Name: Six Light Chandelier UPC: 742546043546 Category: Chandelier Glass: White Lumea

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 18.00
Bulb
Type: Mini-Can
Qty: 6
Wattage: 50
Finish: Satin Nickel
Weight: 17.82
Product Name: Six Light Chandelier
UPC: 742546043546
Category: Chandelier
Glass: White Lumea

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415347
Product Name F167836 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details