Capital Lighting, Inc. F188370 Mini Pendants-Rod 415323

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 11.66 Product Name: One Light Pendant UPC: 742546089568 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 11.66 Product Name: One Light Pendant UPC: 742546089568 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F188370 Mini Pendants-Rod - 415323 - Capital Lighting, Inc.
Columbus, OH, USA
F188370 Mini Pendants-Rod
415323
F188370 Mini Pendants-Rod 415323
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 11.66 Product Name: One Light Pendant UPC: 742546089568 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.12
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Merlot Bronze
Weight: 11.66
Product Name: One Light Pendant
UPC: 742546089568
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415323
Product Name F188370 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details