Capital Lighting, Inc. F186216 Island/Pool Table-4 Light + 415318

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Gun Metal Weight: 22.66 Product Name: Four Light Pendant UPC: 742546043577 Category: Pendant Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Gun Metal Weight: 22.66 Product Name: Four Light Pendant UPC: 742546043577 Category: Pendant Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F186216 Island/Pool Table-4 Light + - 415318 - Capital Lighting, Inc.
Columbus, OH, USA
F186216 Island/Pool Table-4 Light +
415318
F186216 Island/Pool Table-4 Light + 415318
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Gun Metal Weight: 22.66 Product Name: Four Light Pendant UPC: 742546043577 Category: Pendant Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.38
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Gun Metal
Weight: 22.66
Product Name: Four Light Pendant
UPC: 742546043577
Category: Pendant
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415318
Product Name F186216 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details