Capital Lighting, Inc. F1849 Sconces-Drum Shades 415313

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Bulb Finish: Natural Grasscloth Weight: 0.7 UPC: 742546042327 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Bulb Finish: Natural Grasscloth Weight: 0.7 UPC: 742546042327 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F1849 Sconces-Drum Shades - 415313 - Capital Lighting, Inc.
Columbus, OH, USA
F1849 Sconces-Drum Shades
415313
F1849 Sconces-Drum Shades 415313
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Bulb Finish: Natural Grasscloth Weight: 0.7 UPC: 742546042327 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.00
Bulb
Finish: Natural Grasscloth
Weight: 0.7
UPC: 742546042327
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415313
Product Name F1849 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details