Capital Lighting, Inc. F1857 Sconces-Drum Shades 415311

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Bulb Finish: Safari Fabric Weight: 0.7 UPC: 742546042334 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Bulb Finish: Safari Fabric Weight: 0.7 UPC: 742546042334 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F1857 Sconces-Drum Shades - 415311 - Capital Lighting, Inc.
Columbus, OH, USA
F1857 Sconces-Drum Shades
415311
F1857 Sconces-Drum Shades 415311
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Bulb Finish: Safari Fabric Weight: 0.7 UPC: 742546042334 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.00
Bulb
Finish: Safari Fabric
Weight: 0.7
UPC: 742546042334
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415311
Product Name F1857 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details