Capital Lighting, Inc. F186316 Mini Pendants-Rod 415309

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Weight: 8.8 Product Name: One Light Pendant UPC: 742546043584 Category: Pendant Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Weight: 8.8 Product Name: One Light Pendant UPC: 742546043584 Category: Pendant Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F186316 Mini Pendants-Rod - 415309 - Capital Lighting, Inc.
Columbus, OH, USA
F186316 Mini Pendants-Rod
415309
F186316 Mini Pendants-Rod 415309
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Weight: 8.8 Product Name: One Light Pendant UPC: 742546043584 Category: Pendant Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.12
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Gun Metal
Weight: 8.8
Product Name: One Light Pendant
UPC: 742546043584
Category: Pendant
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415309
Product Name F186316 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details