Capital Lighting, Inc. F186416 Mini Pendants-Rod 415307

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gun Metal Weight: 6.78 Product Name: One Light Pendant UPC: 742546043591 Category: Pendant Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gun Metal Weight: 6.78 Product Name: One Light Pendant UPC: 742546043591 Category: Pendant Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F186416 Mini Pendants-Rod - 415307 - Capital Lighting, Inc.
Columbus, OH, USA
F186416 Mini Pendants-Rod
415307
F186416 Mini Pendants-Rod 415307
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gun Metal Weight: 6.78 Product Name: One Light Pendant UPC: 742546043591 Category: Pendant Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gun Metal
Weight: 6.78
Product Name: One Light Pendant
UPC: 742546043591
Category: Pendant
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415307
Product Name F186416 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details