Capital Lighting, Inc. F187470 Mini Pendants-Rod 415302

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 6.78 Product Name: One Light Pendant UPC: 742546089520 Category: Pendant Glass: Light Caramel
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 6.78 Product Name: One Light Pendant UPC: 742546089520 Category: Pendant Glass: Light Caramel

Suppliers

Company
Product
Description
Supplier Links
F187470 Mini Pendants-Rod - 415302 - Capital Lighting, Inc.
Columbus, OH, USA
F187470 Mini Pendants-Rod
415302
F187470 Mini Pendants-Rod 415302
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 6.78 Product Name: One Light Pendant UPC: 742546089520 Category: Pendant Glass: Light Caramel

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 6.78
Product Name: One Light Pendant
UPC: 742546089520
Category: Pendant
Glass: Light Caramel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415302
Product Name F187470 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details