Capital Lighting, Inc. F187270 Island/Pool Table-Pillar Candle 415301

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 22.66 Product Name: Four Light Pendant UPC: 742546089506 Category: Pendant Glass: Light Caramel
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 22.66 Product Name: Four Light Pendant UPC: 742546089506 Category: Pendant Glass: Light Caramel

Suppliers

Company
Product
Description
Supplier Links
F187270 Island/Pool Table-Pillar Candle - 415301 - Capital Lighting, Inc.
Columbus, OH, USA
F187270 Island/Pool Table-Pillar Candle
415301
F187270 Island/Pool Table-Pillar Candle 415301
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 22.66 Product Name: Four Light Pendant UPC: 742546089506 Category: Pendant Glass: Light Caramel

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.38
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Merlot Bronze
Weight: 22.66
Product Name: Four Light Pendant
UPC: 742546089506
Category: Pendant
Glass: Light Caramel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415301
Product Name F187270 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details