Capital Lighting, Inc. F543170U Sconces-Pocket 415296

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.37 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Merlot Bronze Weight: 5.28 Product Name: Two Light Bath UPC: 742546090298 Category: Bath Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.37 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Merlot Bronze Weight: 5.28 Product Name: Two Light Bath UPC: 742546090298 Category: Bath Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
F543170U Sconces-Pocket - 415296 - Capital Lighting, Inc.
Columbus, OH, USA
F543170U Sconces-Pocket
415296
F543170U Sconces-Pocket 415296
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.37 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Merlot Bronze Weight: 5.28 Product Name: Two Light Bath UPC: 742546090298 Category: Bath Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.37
Extension: 3.88
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Merlot Bronze
Weight: 5.28
Product Name: Two Light Bath
UPC: 742546090298
Category: Bath
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415296
Product Name F543170U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details