Capital Lighting, Inc. F546536 Sconces-Single Glass 415266

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 1.98 Product Name: One Light Bath UPC: 742546038689 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 1.98 Product Name: One Light Bath UPC: 742546038689 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F546536 Sconces-Single Glass - 415266 - Capital Lighting, Inc.
Columbus, OH, USA
F546536 Sconces-Single Glass
415266
F546536 Sconces-Single Glass 415266
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 1.98 Product Name: One Light Bath UPC: 742546038689 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 7.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 1.98
Product Name: One Light Bath
UPC: 742546038689
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415266
Product Name F546536 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details