Capital Lighting, Inc. F546436U Sconces-Pocket 415248

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.87 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Bath UPC: 742546041887 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.87 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Bath UPC: 742546041887 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F546436U Sconces-Pocket - 415248 - Capital Lighting, Inc.
Columbus, OH, USA
F546436U Sconces-Pocket
415248
F546436U Sconces-Pocket 415248
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.87 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Bath UPC: 742546041887 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.87
Extension: 3.88
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 5.5
Product Name: Two Light Bath
UPC: 742546041887
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415248
Product Name F546436U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details