Capital Lighting, Inc. F546236U Sconces-Pocket 415241

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.64 Product Name: One Light Bath UPC: 742546046097 Category: Bath Glass: White Rib
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.64 Product Name: One Light Bath UPC: 742546046097 Category: Bath Glass: White Rib

Suppliers

Company
Product
Description
Supplier Links
F546236U Sconces-Pocket - 415241 - Capital Lighting, Inc.
Columbus, OH, USA
F546236U Sconces-Pocket
415241
F546236U Sconces-Pocket 415241
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.64 Product Name: One Light Bath UPC: 742546046097 Category: Bath Glass: White Rib

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 2.64
Product Name: One Light Bath
UPC: 742546046097
Category: Bath
Glass: White Rib

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415241
Product Name F546236U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details