Capital Lighting, Inc. F546336 Sconces-Pocket 415240

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.62 Product Name: Two Light Bath UPC: 742546041856 Category: Bath Glass: White Rib
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.62 Product Name: Two Light Bath UPC: 742546041856 Category: Bath Glass: White Rib

Suppliers

Company
Product
Description
Supplier Links
F546336 Sconces-Pocket - 415240 - Capital Lighting, Inc.
Columbus, OH, USA
F546336 Sconces-Pocket
415240
F546336 Sconces-Pocket 415240
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.62 Product Name: Two Light Bath UPC: 742546041856 Category: Bath Glass: White Rib

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.62
Extension: 3.5
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4.62
Product Name: Two Light Bath
UPC: 742546041856
Category: Bath
Glass: White Rib

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415240
Product Name F546336 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details