Capital Lighting, Inc. F546736 Sconces-Pocket 415237

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.39 Product Name: Two Light Bath UPC: 742546044901 Category: Bath Glass: Sand On
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.39 Product Name: Two Light Bath UPC: 742546044901 Category: Bath Glass: Sand On

Suppliers

Company
Product
Description
Supplier Links
F546736 Sconces-Pocket - 415237 - Capital Lighting, Inc.
Columbus, OH, USA
F546736 Sconces-Pocket
415237
F546736 Sconces-Pocket 415237
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.39 Product Name: Two Light Bath UPC: 742546044901 Category: Bath Glass: Sand On

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.62
Extension: 3.5
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 5.39
Product Name: Two Light Bath
UPC: 742546044901
Category: Bath
Glass: Sand On

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415237
Product Name F546736 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details