Capital Lighting, Inc. F546836 Sconces-Pocket 415236

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath UPC: 742546045007 Category: Bath Glass: Marta White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath UPC: 742546045007 Category: Bath Glass: Marta White

Suppliers

Company
Product
Description
Supplier Links
F546836 Sconces-Pocket - 415236 - Capital Lighting, Inc.
Columbus, OH, USA
F546836 Sconces-Pocket
415236
F546836 Sconces-Pocket 415236
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath UPC: 742546045007 Category: Bath Glass: Marta White

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: One Light Bath
UPC: 742546045007
Category: Bath
Glass: Marta White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415236
Product Name F546836 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details