Capital Lighting, Inc. F546736U Sconces-Pocket 415234

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 5.39 Product Name: One Light Bath UPC: 742546044918 Category: Bath Glass: Sand On
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 5.39 Product Name: One Light Bath UPC: 742546044918 Category: Bath Glass: Sand On

Suppliers

Company
Product
Description
Supplier Links
F546736U Sconces-Pocket - 415234 - Capital Lighting, Inc.
Columbus, OH, USA
F546736U Sconces-Pocket
415234
F546736U Sconces-Pocket 415234
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 5.39 Product Name: One Light Bath UPC: 742546044918 Category: Bath Glass: Sand On

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.62
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 24
Finish: Satin Nickel
Weight: 5.39
Product Name: One Light Bath
UPC: 742546044918
Category: Bath
Glass: Sand On

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415234
Product Name F546736U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details