Capital Lighting, Inc. F546836U Sconces-Pocket 415233

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath UPC: 742546046110 Category: Bath Glass: Marta White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath UPC: 742546046110 Category: Bath Glass: Marta White

Suppliers

Company
Product
Description
Supplier Links
F546836U Sconces-Pocket - 415233 - Capital Lighting, Inc.
Columbus, OH, USA
F546836U Sconces-Pocket
415233
F546836U Sconces-Pocket 415233
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath UPC: 742546046110 Category: Bath Glass: Marta White

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 4
Product Name: One Light Bath
UPC: 742546046110
Category: Bath
Glass: Marta White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415233
Product Name F546836U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details