Capital Lighting, Inc. F546936 Sconces-Pocket 415231

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.99 Product Name: Two Light Bath UPC: 742546045014 Category: Bath Glass: Marta White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.99 Product Name: Two Light Bath UPC: 742546045014 Category: Bath Glass: Marta White

Suppliers

Company
Product
Description
Supplier Links
F546936 Sconces-Pocket - 415231 - Capital Lighting, Inc.
Columbus, OH, USA
F546936 Sconces-Pocket
415231
F546936 Sconces-Pocket 415231
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.99 Product Name: Two Light Bath UPC: 742546045014 Category: Bath Glass: Marta White

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.62
Extension: 3.5
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4.99
Product Name: Two Light Bath
UPC: 742546045014
Category: Bath
Glass: Marta White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415231
Product Name F546936 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details