Capital Lighting, Inc. F546936U Sconces-Pocket 415230

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 4.99 Product Name: One Light Bath UPC: 742546046127 Category: Bath Glass: Marta White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 4.99 Product Name: One Light Bath UPC: 742546046127 Category: Bath Glass: Marta White

Suppliers

Company
Product
Description
Supplier Links
F546936U Sconces-Pocket - 415230 - Capital Lighting, Inc.
Columbus, OH, USA
F546936U Sconces-Pocket
415230
F546936U Sconces-Pocket 415230
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 4.99 Product Name: One Light Bath UPC: 742546046127 Category: Bath Glass: Marta White

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.62
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 24
Finish: Satin Nickel
Weight: 4.99
Product Name: One Light Bath
UPC: 742546046127
Category: Bath
Glass: Marta White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415230
Product Name F546936U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details